1.5A 125V Ceramic Fuse, Axial, Very Fast Acting, 2.8x7.11mm Product overview: 025101.5HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-025101.5HAT1L can be used for catalog matching and distributor lookup.
Fuse axial 7x2.4mm PICO II 1.5A F
Fuse axial 7x2.4mm PICO II 1.5A F
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE, AXIAL, 1.5A, VERY FAST ACTING; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes
FUSE BRD MNT 1.5A 125VAC/VDC AXL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-025101.5HAT1L | 5413271 | 5413271P | F5529CT-ND | 12AC6776 | 025101.5HAT1L |
| Product Name | 1.5A 125V Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | Fuse, Axial, 1.5A, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | RoHS | RoHS | CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Features | Resettable | Resettable | Fast Acting |