Littelfuse, Inc. Through-Hole 7A Circuit Protection Fuse 0251007.MXL

Description
7A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251007.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251007.MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251007.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251007.MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 7A Circuit Protection Fuse
139-0251007.MXL
Through-Hole 7A Circuit Protection Fuse 139-0251007.MXL
7A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251007.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251007.MXL can be used for catalog matching and distributor lookup.

7A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251007.MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251007.MXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2318-ND - DigiKey
Thief River Falls, MN, United States
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse;Submin;Very Fast Acting;7A;Supplemental;Dims 0.11x0.28
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;7A;Supplemental;Dims 0.11x0.28";Encapsulated;Axial
70184663
Fuse;Submin;Very Fast Acting;7A;Supplemental;Dims 0.11x0.28";Encapsulated;Axial 70184663
For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.

For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.

Supplier's Site
Circuit Protection - Fuses 0251007.MXL
FUSE BRD MNT 7A 125VAC/VDC AXIAL

FUSE BRD MNT 7A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Pcb, 7A, 125V, Very Fast Acting; Fuse Current Littelfuse - 12J4225 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 7A, 125V, Very Fast Acting; Fuse Current Littelfuse
12J4225
Fuse, Pcb, 7A, 125V, Very Fast Acting; Fuse Current Littelfuse 12J4225
FUSE, PCB, 7A, 125V, VERY FAST ACTING; Fuse Current:7A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 7A, 125V, VERY FAST ACTING; Fuse Current:7A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251007.MXL F2318-ND 70184663 0251007.MXL 12J4225
Product Name Through-Hole 7A Circuit Protection Fuse Fuses Fuse;Submin;Very Fast Acting;7A;Supplemental;Dims 0.11x0.28";Encapsulated;Axial Circuit Protection - Fuses Fuse, Pcb, 7A, 125V, Very Fast Acting; Fuse Current Littelfuse
Fuse Material Epoxy Encapsulated Epoxy
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 7 amps 7 amps 7 amps 7 amps
Fuse Type Miniature Subminiature
Unlock Full Specs
to access all available technical data