Littelfuse, Inc. Fuses 0251004.NRT1

Description
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0251004.NRT1-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - 0251004.NRT1 - 750867-0251004.NRT1 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0251004.NRT1
750867-0251004.NRT1
Fuses - 0251004.NRT1 750867-0251004.NRT1
Manufacturer: Littelfuse Inc. Win Source Part Number: 750867-0251004.NRT1 Packaging: Tape and Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 2.45 Approvals: CCC, CSA, cURus, PSE, TUV DC Cold Resistance: 0.0204 Ohms Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Axial Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 750867-0251004.NRT1
Packaging: Tape and Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 2.45
Approvals: CCC, CSA, cURus, PSE, TUV
DC Cold Resistance: 0.0204 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Buy Now
Singapore, Singapore
4A 125V Circuit Protection Fuse
139-0251004.NRT1
4A 125V Circuit Protection Fuse 139-0251004.NRT1
Fuse Subminiature Very Fast Acting 4A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251004.NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251004.NRT1 can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 4A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CCC/CSA/PSE/QPL/TUV/UL Product overview: 0251004.NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251004.NRT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE BRD MNT 4A 125VAC/VDC AXIAL - 461-0251004.NRT1 - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 4A 125VAC/VDC AXIAL
461-0251004.NRT1
FUSE BRD MNT 4A 125VAC/VDC AXIAL 461-0251004.NRT1
FUSE BRD MNT 4A 125VAC/VDC AXIAL

FUSE BRD MNT 4A 125VAC/VDC AXIAL

Supplier's Site
Circuit Protection - Fuses 0251004.NRT1
FUSE BRD MNT 4A 125VAC/VDC AXIAL

FUSE BRD MNT 4A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0251004.NRT1-ND 750867-0251004.NRT1 139-0251004.NRT1 461-0251004.NRT1 0251004.NRT1
Product Name Fuses Fuses - 0251004.NRT1 4A 125V Circuit Protection Fuse FUSE BRD MNT 4A 125VAC/VDC AXIAL Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole Through Hole
Approvals / Standards CSA CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATL/ATI -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details