Littelfuse, Inc. 3A 125V Circuit Protection Fuse 0251003.MAT1L

Description
Fuse Subminiature Very Fast Acting 3A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251003.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 3A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251003.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 125V Circuit Protection Fuse
139-0251003.MAT1L
3A 125V Circuit Protection Fuse 139-0251003.MAT1L
Fuse Subminiature Very Fast Acting 3A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251003.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.MAT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 3A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CCC/CSA/PSE/QPL/TUV/UL Product overview: 0251003.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251003.MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1847TB-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F1847CT-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0251003.MAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0251003.MAT1L
Circuit Protection - Fuses 0251003.MAT1L
FUSE BRD MNT 3A 125VAC/VDC AXIAL

FUSE BRD MNT 3A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Axial, 3A, Very Fast Acting; Fuse Current Littelfuse - 99AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 3A, Very Fast Acting; Fuse Current Littelfuse
99AC4597
Fuse, Axial, 3A, Very Fast Acting; Fuse Current Littelfuse 99AC4597
FUSE, AXIAL, 3A, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes

FUSE, AXIAL, 3A, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0251003.MAT1L F1847TB-ND 0251003.MAT1L 99AC4597
Product Name 3A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Axial, 3A, Very Fast Acting; Fuse Current Littelfuse
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 3 amps 3 amps 3 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details