Littelfuse, Inc. Fuses 0251.750NRT1

Description
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0251.750NRT1-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0251.750NRT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0251.750NRT1
Circuit Protection - Fuses 0251.750NRT1
FUSE BRD MT 750MA 125VAC/VDC AXL

FUSE BRD MT 750MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0251.750NRT1-ND 0251.750NRT1
Product Name Fuses Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details