Littelfuse, Inc. Through-Hole 0.75A 125V Circuit Protection Fuse 0251.750MXL

Description
0.75A 125V Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251.750MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.75A 125V Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251.750MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.75A 125V Circuit Protection Fuse
139-0251.750MXL
Through-Hole 0.75A 125V Circuit Protection Fuse 139-0251.750MXL
0.75A 125V Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251.750MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MXL can be used for catalog matching and distributor lookup.

0.75A 125V Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251.750MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2353-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 0251.750MXL
FUSE BRD MT 750MA 125VAC/VDC AXL

FUSE BRD MT 750MA 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 750Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 75M9429 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 750Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
75M9429
Fuse, Pcb, 750Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 75M9429
FUSE, PCB, 750mA, 125V, VERY FAST ACTING; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:EpoxyRoHS Compliant: Yes

FUSE, PCB, 750mA, 125V, VERY FAST ACTING; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:EpoxyRoHS Compliant: Yes

Supplier's Site
Fuse;Very Fast Acting;0.75A;Dims 2.8x7.11
Fort Worth, TX, USA
Fuse;Very Fast Acting;0.75A;Dims 2.8x7.11";Encapsulated;Axial;125V;0.175Ohms;PCB
70184288
Fuse;Very Fast Acting;0.75A;Dims 2.8x7.11";Encapsulated;Axial;125V;0.175Ohms;PCB 70184288
For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.

For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251.750MXL F2353-ND 0251.750MXL 75M9429 70184288
Product Name Through-Hole 0.75A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 750Ma, 125V, Very Fast Acting; Fuse Current Littelfuse Fuse;Very Fast Acting;0.75A;Dims 2.8x7.11";Encapsulated;Axial;125V;0.175Ohms;PCB
Fuse Material Epoxy Epoxy Encapsulated
Approvals / Standards RoHS CSA
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Fuse Type Miniature Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002620011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details