Littelfuse, Inc. 0.63A 125V Circuit Protection Fuse 0251.630MAT1L

Description
Fuse Subminiature Very Fast Acting 0.63A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CSA/UL Product overview: 0251.630MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.630MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 0.63A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CSA/UL Product overview: 0251.630MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.630MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.63A 125V Circuit Protection Fuse
139-0251.630MAT1L
0.63A 125V Circuit Protection Fuse 139-0251.630MAT1L
Fuse Subminiature Very Fast Acting 0.63A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CSA/UL Product overview: 0251.630MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.630MAT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.63A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CSA/UL Product overview: 0251.630MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.630MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F7846CT-ND - DigiKey
Thief River Falls, MN, United States
630mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

630mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F7846TB-ND - DigiKey
Thief River Falls, MN, United States
630mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

630mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 0251.630MAT1L
FUSE BRD MT 630MA 125VAC/VDC AXL

FUSE BRD MT 630MA 125VAC/VDC AXL

Supplier's Site
Pc Board Fuse; Fuse Current Littelfuse - 12J4204 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse; Fuse Current Littelfuse
12J4204
Pc Board Fuse; Fuse Current Littelfuse 12J4204
PC Board Fuse; Fuse Current:630mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

PC Board Fuse; Fuse Current:630mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0251.630MAT1L F7846CT-ND 0251.630MAT1L 12J4204
Product Name 0.63A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Pc Board Fuse; Fuse Current Littelfuse
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.6300 amps 0.6300 amps 0.6300 amps
Fuse Type Miniature PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers