Littelfuse, Inc. 0.375A 125V Circuit Protection Fuse 0251.375NRT1L

Description
Fuse Subminiature Very Fast Acting 0.375A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251.375NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.375NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 0.375A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251.375NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.375NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.375A 125V Circuit Protection Fuse
139-0251.375NRT1L
0.375A 125V Circuit Protection Fuse 139-0251.375NRT1L
Fuse Subminiature Very Fast Acting 0.375A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251.375NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.375NRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.375A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251.375NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.375NRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0251.375NRT1L-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - 0251.375NRT1L - 1120548-0251.375NRT1L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0251.375NRT1L
1120548-0251.375NRT1L
Fuses - 0251.375NRT1L 1120548-0251.375NRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120548-0251.375NRT1 L Packaging: Tape and Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.0296 Approvals: CSA, cURus DC Cold Resistance: 0.395 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 375mA Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120548-0251.375NRT1L
Packaging: Tape and Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.0296
Approvals: CSA, cURus
DC Cold Resistance: 0.395 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Current Rating (Amps): 375mA
Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Buy Now
FUSE BOARD MNT 375MA 125VAC/VDC - 461-0251.375NRT1L - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 375MA 125VAC/VDC
461-0251.375NRT1L
FUSE BOARD MNT 375MA 125VAC/VDC 461-0251.375NRT1L
FUSE BOARD MNT 375MA 125VAC/VDC

FUSE BOARD MNT 375MA 125VAC/VDC

Supplier's Site
Circuit Protection - Fuses 0251.375NRT1L
FUSE BRD MT 375MA 125VAC/VDC AXL

FUSE BRD MT 375MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251.375NRT1L 0251.375NRT1L-ND 1120548-0251.375NRT1L 461-0251.375NRT1L 0251.375NRT1L
Product Name 0.375A 125V Circuit Protection Fuse Fuses Fuses - 0251.375NRT1L FUSE BOARD MNT 375MA 125VAC/VDC Circuit Protection - Fuses
Fuse Material Epoxy Ceramic; Epoxy Coated
Approvals / Standards RoHS CSA RoHS; CSA
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.3750 amps 0.3750 amps 0.3750 amps 0.3750 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (45A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 45 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details