375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Subminiature Fast-Acting Fuse 0.375A 125V Axial Ceramic Product overview: 0251.375MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.375MAT1L can be used for catalog matching and distributor lookup.
PC Board Fuse; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, QUICK BLOW, 375MA; Fuse Current:375mA; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BRD MT 375MA 125VAC/VDC AXL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6059CT-ND | 139-0251.375MAT1L | 12J4198 | 25R5297 | 0251.375MAT1L |
| Product Name | Fuses | 0.375A 125V Circuit Protection Fuse | Pc Board Fuse; Fuse Current Littelfuse | Fuse, Quick Blow, 375Ma; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | PC Board | |||
| Mounting | Through Hole | Solderable (with leads) | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |