Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120547-0251.062MRT1
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.000113
Approvals: CSA, cURus
DC Cold Resistance: 7 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Current Rating (Amps): 62mA
Breaking Capacity at Rated Voltage: 50A AC, 300A DC
Fast-Acting Fuse, 62mA, 125VAC/VDC, 50A IR, Axial Product overview: 0251.062MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 62mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.062MRT1L can be used for catalog matching and distributor lookup.
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse axial 125V PICO F 0.062A
FUSE, PCB, 62mA, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
FUSE, PCB, 62mA, 125V, VERY FAST ACTING; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes
FUSE, PCB LEADED, 62 MA, 125 V, PICO II 251 SERIES, 125 V, VERY FAST ACTING, AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
62mA Plugin,D2.8xL7.1mm Fuses ROHS
FUSE BRD MNT 62MA 125VAC/VDC AXL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120547-0251.062MRT1L | 139-0251.062MRT1L | F3730TR-ND | 7383062P | 77J9987 | 21593116 | 0251.062MRT1L | 0251.062MRT1L |
| Product Name | Fuses - 0251.062MRT1L | 62mA 50A Circuit Protection Fuse | Fuses | Non Resettable Fuses | Fuse, Pcb, 62Ma, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |||
| Rated Current | 0.0620 amps | 0.0620 amps | 0.0620 amps | 0.0620 amps | 0.0620 amps | 0.0620 amps | ||
| Rated Breaking Capacity | 300 amps | 300 amps | 50 amps | 50 amps |