Hazardous Area Barrier Network Fuse
200mA 250V Fast Fuse, SMD/SMT, 8.4mm, Tape & Reel Product overview: 0242.200UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 200mA, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.200UR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1135046-0242.200UR
Category: Circuit Protection>Electrica
Series: 242
Features: Intrinsically Safe
Package: Tape & Reel
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 4kA
Melting I2t: 0.0038
DC Cold Resistance: 2.68 Ohms
Applications: Hazardous Locations
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: Cartridge, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.119" Dia x 0.331" L (3.02mm x 8.40mm)
Alternative Parts (Cross-Reference): 0242.200UR.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 200mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0242200UR,242.200UR,
Approval Agency: cURus
200mA 250V AC 250V DC Fuse Cartridge Surface Mount
200mA 250V AC 250V DC Fuse Cartridge Surface Mount
200mA 250V AC 250V DC Fuse Cartridge Surface Mount
FUSE 250V BARRIER FUSE SMT .200A
FUSE 250V BARRIER FUSE SMT .200A
FUSE, BARRIER N/W, SMD, 200mA, 250V; Fuse Current:200mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:8.4mm x 3.02mm; Product Range:242 Series; Breaking Capacity Current AC:4kA RoHS Compliant: Yes
FUSE CARTRIDGE 200MA 250VAC/VDC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0242.200UR | 155-0242.200UR | 1135046-0242.200UR | F1866TR-ND | 1740679 | 53K9008 | 0242.200UR |
| Product Name | Hazardous Area Barrier Network Fuse | SMD 200mA 250V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | Resettable Fuses | Fuse, Barrier N/w, Smd, 200Ma, 250V; Fuse Current Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | |||
| Features | Fast Acting | Resettable | Fast Acting | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |