100mA 250V AC 250V DC Fuse Cartridge Through Hole
100mA 250V AC 250V DC Fuse Cartridge Through Hole
Win Source Part Number: 1177683-0242.100UAT1
Category: Circuit Protection>Electrica
Series: 242
Features: Intrinsically Safe
Package: Tape & Reel (TR),Cut Tape (CT)
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 4kA
Melting I2t: 0.000977
DC Cold Resistance: 3.6 Ohms
Applications: Hazardous Locations
Standard Package: 500
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.119" Dia x 0.331" L (3.02mm x 8.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0242.100,F1292TB,F12
Approval Agency: cURus
Littelfuse 0242.100UAT1 Cartridge Fuse
Littelfuse 0242.100UAT1 Cartridge Fuse
Fast-Acting Fuse 100mA 250V Axial Ceramic 3.02x8.4mm Ammo Product overview: 0242.100UAT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.100UAT1 can be used for catalog matching and distributor lookup.
FUSE, BARRIER NETWORK, 0.1A; Fuse Current:100mA; Voltage Rating VAC:250VAC; Product Range:242 Series; Voltage Rating V DC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:4kA; RoHS Compliant: Yes
FUSE CRTRDGE 100MA 250VAC/DC AXL
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1292TB-ND | 1177683-0242.100UAT1 | 7383113 | 7383113P | 155-0242.100UAT1 | 98K4397 | 0242.100UAT1 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Cartridge Fuses | Cartridge Fuses | 100mA 250V Circuit Protection Fuse | Fuse, Barrier Network, 0.1A; Fuse Current Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Miniature | ||||||
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Rated Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Rated Breaking Capacity | 4000 amps | 4000 amps | 4000 amps | 4000 amps |