Littelfuse, Inc. Fuses 0234002.MXEP

Description
2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0234002.MXEP-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-0234002.MXEP
2A 250V Circuit Protection Fuse 139-0234002.MXEP
Fuse Miniature Medium Time Delay Acting 2A 250V Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0234002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234002.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 2A 250V Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0234002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234002.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0234002.MXEP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 2A, 250V; Blow Characteristic Littelfuse - 26K7764 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 2A, 250V; Blow Characteristic Littelfuse
26K7764
Cartridge Fuse, Medium Acting, 2A, 250V; Blow Characteristic Littelfuse 26K7764
CARTRIDGE FUSE, MEDIUM ACTING, 2A, 250V; Blow Characteristic:Mediu m Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 2A, 250V; Blow Characteristic:Medium Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 0234002.MXEP-ND 139-0234002.MXEP 0234002.MXEP 26K7764
Product Name Fuses 2A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 2A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data