Littelfuse, Inc. Fuses 02331.25MXP

Description
1.25A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.25A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3635-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.25A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
1.25A 125V Circuit Protection Fuse
139-02331.25MXP
1.25A 125V Circuit Protection Fuse 139-02331.25MXP
Fuse Miniature Medium Time Delay Acting 1.25A 125V Holder Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 02331.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02331.25MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 1.25A 125V Holder Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 02331.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02331.25MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1334665-02331.25MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334665-02331.25MXP
Circuit Protection - Fuses 1334665-02331.25MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334665-02331.25MXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 125 V Response Time: Medium Blow Breaking Capacity @ Rated Voltage: 10kA Melting I2t: 3.39 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) DC Cold Resistance: 0.1263 Ohms Standard Package: 1,000 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 5mm x 20mm ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A HTSUS: 8536.10.0020 Other Part Number: 0233125MXP,-1024-023 31.25MXP,02331.25MXP -ND,02331.25XP,2331. 25,2331.25P,F3635 Approval Agency: CE, CSA, KC, PSE, UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334665-02331.25MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 125 V
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 3.39
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.1263 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
HTSUS: 8536.10.0020
Other Part Number: 0233125MXP,-1024-02331.25MXP,02331.25MXP-ND,02331.25XP,2331.25,2331.25P,F3635
Approval Agency: CE, CSA, KC, PSE, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Fuses 02331.25MXP
FUSE GLASS 1.25A 125VAC 5X20MM

FUSE GLASS 1.25A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse - 26K7759 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse
26K7759
Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse 26K7759
CARTRIDGE FUSE, MED ACTING, 1.25A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:1.25A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, MED ACTING, 1.25A/125V; Blow Characteristic:Medium Acting; Fuse Current:1.25A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F3635-ND 139-02331.25MXP 1334665-02331.25MXP 02331.25MXP 26K7759
Product Name Fuses 1.25A 125V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1727 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 150 volts
Rated Current 300 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details