Littelfuse, Inc. 1.6A 125V Circuit Protection Fuse 023301.6MXP

Description
1.6A 125V Axial Glass Fuse 5x20mm Medium Time Delay Product overview: 023301.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023301.6MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.6A 125V Axial Glass Fuse 5x20mm Medium Time Delay Product overview: 023301.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023301.6MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6A 125V Circuit Protection Fuse
139-023301.6MXP
1.6A 125V Circuit Protection Fuse 139-023301.6MXP
1.6A 125V Axial Glass Fuse 5x20mm Medium Time Delay Product overview: 023301.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023301.6MXP can be used for catalog matching and distributor lookup.

1.6A 125V Axial Glass Fuse 5x20mm Medium Time Delay Product overview: 023301.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023301.6MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 023301.6MXP - 904459-023301.6MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 023301.6MXP
904459-023301.6MXP
Fuses - 023301.6MXP 904459-023301.6MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 904459-023301.6MXP Series: 233 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Cartridge, Glass Holder 5mm x 20mm Package: 5mm x 20mm Package: Bulk Mounting: Holder Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.10.0020 Other Part Number: 023301.6MXP-ND, 023301.6XP, 0233016MXP, 23301.6, 23301.6P, F3630

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904459-023301.6MXP
Series: 233
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Package: 5mm x 20mm
Package: Bulk
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0020
Other Part Number: 023301.6MXP-ND, 023301.6XP, 0233016MXP, 23301.6, 23301.6P, F3630

Buy Now Datasheet
Fuses - F3630-ND - DigiKey
Thief River Falls, MN, United States
1.6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 023301.6MXP
FUSE GLASS 1.6A 125VAC 5X20MM

FUSE GLASS 1.6A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 1.6A/125V; Blow Characteristic Littelfuse - 26K7751 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 1.6A/125V; Blow Characteristic Littelfuse
26K7751
Cartridge Fuse, Medium Acting, 1.6A/125V; Blow Characteristic Littelfuse 26K7751
CARTRIDGE FUSE, MEDIUM ACTING, 1.6A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:1.6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 1.6A/125V; Blow Characteristic:Medium Acting; Fuse Current:1.6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-023301.6MXP 904459-023301.6MXP F3630-ND 023301.6MXP 26K7751
Product Name 1.6A 125V Circuit Protection Fuse Fuses - 023301.6MXP Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 1.6A/125V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 1.6 amps 1.6 amps 1.6 amps
Mounting Holder
Unlock Full Specs
to access all available technical data