Littelfuse, Inc. Fuses 023301.6MXEP

Description
1.6A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1.6A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 023301.6MXEP-ND - DigiKey
Thief River Falls, MN, United States
1.6A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1.6A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Medium Acting, 1.6A/125V; Blow Characteristic Littelfuse - 26K7750 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 1.6A/125V; Blow Characteristic Littelfuse
26K7750
Cartridge Fuse, Medium Acting, 1.6A/125V; Blow Characteristic Littelfuse 26K7750
CARTRIDGE FUSE, MEDIUM ACTING, 1.6A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:1.6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 1.6A/125V; Blow Characteristic:Medium Acting; Fuse Current:1.6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 023301.6MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023301.6MXEP
Circuit Protection - Fuses 023301.6MXEP
FUSE GLASS 1.6A 125VAC 5X20MM

FUSE GLASS 1.6A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 023301.6MXEP-ND 26K7750 023301.6MXEP
Product Name Fuses Cartridge Fuse, Medium Acting, 1.6A/125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers