Littelfuse, Inc. Fuses 0233004.MXP

Description
4A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
4A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3627-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

4A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
4A Circuit Protection Fuse
139-0233004.MXP
4A Circuit Protection Fuse 139-0233004.MXP
4A 125VAC Glass Fuse, 5x20mm, Medium Blow, Axial Product overview: 0233004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0233004.MXP can be used for catalog matching and distributor lookup.

4A 125VAC Glass Fuse, 5x20mm, Medium Blow, Axial Product overview: 0233004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0233004.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Medium Acting, 4A, 125V; Blow Characteristic Littelfuse - 26K7745 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 4A, 125V; Blow Characteristic Littelfuse
26K7745
Cartridge Fuse, Medium Acting, 4A, 125V; Blow Characteristic Littelfuse 26K7745
CARTRIDGE FUSE, MEDIUM ACTING, 4A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 4A, 125V; Blow Characteristic:Medium Acting; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0233004.MXP
FUSE GLASS 4A 125VAC 5X20MM

FUSE GLASS 4A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F3627-ND 139-0233004.MXP 26K7745 0233004.MXP
Product Name Fuses 4A Circuit Protection Fuse Cartridge Fuse, Medium Acting, 4A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 16 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details