Littelfuse, Inc. Fuses 0233001.MXP

Description
1A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3625-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1361362-0233001.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361362-0233001.MXP
Circuit Protection - Fuses 1361362-0233001.MXP
Win Source Part Number: 1361362-0233001.MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 233 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1 A Voltage Rating - AC: 125 V Fuse Type: Cartridge, Glass Response Time: Medium Blow Breaking Capacity @ Rated Voltage: 10kA Melting I²t: 1.975 Approval Agency: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.175 Ohms

Win Source Part Number: 1361362-0233001.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 233
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1 A
Voltage Rating - AC: 125 V
Fuse Type: Cartridge, Glass
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I²t: 1.975
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.175 Ohms

Buy Now Datasheet
Singapore, Singapore
1A 125V Circuit Protection Fuse
139-0233001.MXP
1A 125V Circuit Protection Fuse 139-0233001.MXP
Fuse Miniature Medium Time Delay Acting 1A 125V Holder Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0233001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0233001.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 1A 125V Holder Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0233001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0233001.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0233001.MXP
FUSE GLASS 1A 125VAC 5X20MM

FUSE GLASS 1A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse - 26K7739 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse
26K7739
Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse 26K7739
CARTRIDGE FUSE, MEDIUM ACTING, 1A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:1A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 1A, 125V; Blow Characteristic:Medium Acting; Fuse Current:1A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
FUSE GLASS 1A 125VAC 5X20MM - 461-0233001.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 1A 125VAC 5X20MM
461-0233001.MXP
FUSE GLASS 1A 125VAC 5X20MM 461-0233001.MXP
FUSE GLASS 1A 125VAC 5X20MM

FUSE GLASS 1A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3625-ND 1361362-0233001.MXP 139-0233001.MXP 0233001.MXP 26K7739 461-0233001.MXP
Product Name Fuses Circuit Protection - Fuses 1A 125V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse FUSE GLASS 1A 125VAC 5X20MM
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS; UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH00C1/2/3 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 690 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details