Littelfuse, Inc. Fuses 0233001.MXEP

Description
1A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0233001.MXEP-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0233001.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0233001.MXEP
Circuit Protection - Fuses 0233001.MXEP
FUSE GLASS 1A 125VAC 5X20MM

FUSE GLASS 1A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse - 26K7738 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse
26K7738
Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse 26K7738
CARTRIDGE FUSE, MEDIUM ACTING, 1A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:1A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 1A, 125V; Blow Characteristic:Medium Acting; Fuse Current:1A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0233001.MXEP-ND 0233001.MXEP 26K7738
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 1A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002635113 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Cartridge Fuses - AXF/AXF-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers