3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fuse Miniature Medium Time Delay Acting 3.15A 250V Holder Cartridge 5 X 20mm Bulk CE/KC/PSE Product overview: 02323.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02323.15MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361300-02323.15MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 232
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3.15 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 21.95
Approval Agency: CE, KC, PSE
DC Cold Resistance: 0.0215 Ohms
FUSE GLASS 3.15A 250VAC 5X20MM
CARTRIDGE FUSE, MED ACTING, 3.15A/125V; Blow Characteristic:Mediu
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 02323.15MXP-ND | 139-02323.15MXP | 1361300-02323.15MXP | 02323.15MXP | 26K7736 |
| Product Name | Fuses | 3.15A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | ||
| Approvals / Standards | RoHS | RoHS |