Littelfuse, Inc. Fuses 02323.15MXEP

Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02323.15MXEP-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse - 26K7735 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse
26K7735
Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse 26K7735
CARTRIDGE FUSE, MED ACTING, 3.15A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:3.15A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MED ACTING, 3.15A/125V; Blow Characteristic:Medium Acting; Fuse Current:3.15A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02323.15MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02323.15MXEP
Circuit Protection - Fuses 02323.15MXEP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 02323.15MXEP-ND 26K7735 02323.15MXEP
Product Name Fuses Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details