Littelfuse, Inc. Fuses 02321.25MXEP

Description
1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02321.25MXEP-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 02321.25MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02321.25MXEP
Circuit Protection - Fuses 02321.25MXEP
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse - 26K7732 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse
26K7732
Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse 26K7732
CARTRIDGE FUSE, MED ACTING, 1.25A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:1.25A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MED ACTING, 1.25A/125V; Blow Characteristic:Medium Acting; Fuse Current:1.25A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 02321.25MXEP-ND 02321.25MXEP 26K7732
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Rated Voltage 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers