Littelfuse, Inc. Fuses 023206.3MXP

Description
6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5931-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Medium Acting, 6.3A/125V; Blow Characteristic Littelfuse - 26K7730 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 6.3A/125V; Blow Characteristic Littelfuse
26K7730
Cartridge Fuse, Medium Acting, 6.3A/125V; Blow Characteristic Littelfuse 26K7730
CARTRIDGE FUSE, MEDIUM ACTING, 6.3A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:6.3A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 6.3A/125V; Blow Characteristic:Medium Acting; Fuse Current:6.3A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 023206.3MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023206.3MXP
Circuit Protection - Fuses 023206.3MXP
FUSE GLASS 6.3A 250VAC 5X20MM

FUSE GLASS 6.3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F5931-ND 26K7730 023206.3MXP
Product Name Fuses Cartridge Fuse, Medium Acting, 6.3A/125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details