Littelfuse, Inc. 5x20mm Medium-Acting Radial Leaded Glass Body Fuse 023206.3

Description
5X20mm medium-acting glass body cartridge fuse designed to Meti B Standard. Designed to Japanese Standard JIS C6575. Available in cartridge and axial lead format. Lead-free and RoHS compliant.
Datasheet
Description
5X20mm medium-acting glass body cartridge fuse designed to Meti B Standard. Designed to Japanese Standard JIS C6575. Available in cartridge and axial lead format. Lead-free and RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Medium-Acting Radial Leaded Glass Body Fuse - 023206.3 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Medium-Acting Radial Leaded Glass Body Fuse
023206.3
5x20mm Medium-Acting Radial Leaded Glass Body Fuse 023206.3
5X20mm medium-acting glass body cartridge fuse designed to Meti B Standard. Designed to Japanese Standard JIS C6575. Available in cartridge and axial lead format. Lead-free and RoHS compliant.

5X20mm medium-acting glass body cartridge fuse designed to Meti B Standard. Designed to Japanese Standard JIS C6575. Available in cartridge and axial lead format. Lead-free and RoHS compliant.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 023206.3
Product Name 5x20mm Medium-Acting Radial Leaded Glass Body Fuse
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Electrical, Specialty Fuses - 1920-004110480-ND - DigiKey
Specs
Fuse Type Blade
Approvals / Standards UL
Rated Current 315 amps
View Details
2 suppliers
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Current 60 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers