Littelfuse, Inc. Fuses 02302.25DRT1P

Description
2.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
2.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02302.25DRT1P-ND - DigiKey
Thief River Falls, MN, United States
2.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

2.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse - 26K8350 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse
26K8350
Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse 26K8350
CARTRIDGE FUSE, TIME DELAY, 2.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02302.25DRT1P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02302.25DRT1P
Circuit Protection - Fuses 02302.25DRT1P
FUSE GLASS 2.25A 250VAC 125VDC

FUSE GLASS 2.25A 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 02302.25DRT1P-ND 26K8350 02302.25DRT1P
Product Name Fuses Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110385 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers