Manufacturer: Littelfuse Inc.
Win Source Part Number: 802935-023003.5MXP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 110
Approvals: CE, CSA, PSE, UL
DC Cold Resistance: 0.0312 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" Dia x 0.571" L (4.50mm x 14.50mm)
Manufacturer Package: Cartridge, Non-Standard (Axial)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5A
Breaking Capacity at Rated Voltage: 100A AC, 10kA DC
3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
3.5A 250V Time Delay Fuse, Axial, Glass, 5x15mm Product overview: 023003.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023003.5MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 3.5A 250VAC 125VDC
CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 802935-023003.5MXP | F4700-ND | 139-023003.5MXP | 023003.5MXP | 42K9512 |
| Product Name | Fuses - 023003.5MXP | Fuses | 3.5A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 125 volts | 250 volts | 250 volts | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |