Littelfuse, Inc. Fuses 023003.5DRT2SP

Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 023003.5DRT2SP-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

3.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 023003.5DRT2SP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023003.5DRT2SP
Circuit Protection - Fuses 023003.5DRT2SP
FUSE GLASS 3.5A 250VAC 125VDC

FUSE GLASS 3.5A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse - 26K8333 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse
26K8333
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse 26K8333
CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 023003.5DRT2SP-ND 023003.5DRT2SP 26K8333
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 486-2764-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers