6A 125V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
CARTRIDGE FUSE, TIME DELAY, 6A, 125V; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 6A 125VAC/VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F3110-ND | 26K8299 | 0230006.HXP |
| Product Name | Fuses | Cartridge Fuse, Time Delay, 6A, 125V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | ||
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 400 amps | 400 amps |