Littelfuse, Inc. Fuses 0230003.HXP

Description
3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2485-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Singapore, Singapore
3A Circuit Protection Fuse
139-0230003.HXP
3A Circuit Protection Fuse 139-0230003.HXP
3A 250VAC/125VDC Axial PTC Resettable Fuse Product overview: 0230003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230003.HXP can be used for catalog matching and distributor lookup.

3A 250VAC/125VDC Axial PTC Resettable Fuse Product overview: 0230003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230003.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0230003.HXP
FUSE GLASS 3A 250VAC 125VDC AXL

FUSE GLASS 3A 250VAC 125VDC AXL

Supplier's Site
Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse - 26K8275 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse
26K8275
Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse 26K8275
CARTRIDGE FUSE, TIME DELAY, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2485-ND 139-0230003.HXP 0230003.HXP 26K8275
Product Name Fuses 3A Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 002445206 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 100 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers