Littelfuse, Inc. 0.75A 250V Circuit Protection Fuse 0230.750DRT1P

Description
Fuse Subminiature Slow Blow Acting 0.75A 250V Axial 5 X 15mm Glass T/R CE/CSA/UL Product overview: 0230.750DRT1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230.750DRT1P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 0.75A 250V Axial 5 X 15mm Glass T/R CE/CSA/UL Product overview: 0230.750DRT1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230.750DRT1P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.75A 250V Circuit Protection Fuse
139-0230.750DRT1P
0.75A 250V Circuit Protection Fuse 139-0230.750DRT1P
Fuse Subminiature Slow Blow Acting 0.75A 250V Axial 5 X 15mm Glass T/R CE/CSA/UL Product overview: 0230.750DRT1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230.750DRT1P can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.75A 250V Axial 5 X 15mm Glass T/R CE/CSA/UL Product overview: 0230.750DRT1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0230.750DRT1P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11949TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

750mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Fuses - F11949CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

750mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0230.750DRT1P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230.750DRT1P
Circuit Protection - Fuses 0230.750DRT1P
FUSE GLASS 750MA 250VAC 125VDC

FUSE GLASS 750MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.75A, 250V; Blow Characteristic Littelfuse - 26K8254 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.75A, 250V; Blow Characteristic Littelfuse
26K8254
Cartridge Fuse, Time Delay, 0.75A, 250V; Blow Characteristic Littelfuse 26K8254
CARTRIDGE FUSE, TIME DELAY, 0.75A, 250V; Blow Characteristic:Time Delay; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.75A, 250V; Blow Characteristic:Time Delay; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0230.750DRT1P F11949TR-ND 0230.750DRT1P 26K8254
Product Name 0.75A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.75A, 250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 250 volts 250 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002620008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 12 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers