Littelfuse, Inc. Fuses 0230.600DRT2P

Description
600mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
600mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0230.600DRT2P-ND - DigiKey
Thief River Falls, MN, United States
600mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

600mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0230.600DRT2P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230.600DRT2P
Circuit Protection - Fuses 0230.600DRT2P
FUSE GLASS 600MA 250VAC 125VDC

FUSE GLASS 600MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse - 26K8247 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse
26K8247
Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse 26K8247
CARTRIDGE FUSE, TIME DELAY, 0.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0230.600DRT2P-ND 0230.600DRT2P 26K8247
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Power Fuses High Voltage Fuses - High interrupting capacity -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 500 amps
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers