Littelfuse, Inc. Fuses 0230.375DRT2SP

Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0230.375DRT2SP-ND - DigiKey
Thief River Falls, MN, United States
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0230.375DRT2SP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0230.375DRT2SP
Circuit Protection - Fuses 0230.375DRT2SP
FUSE GLASS 375MA 250VAC 125VDC

FUSE GLASS 375MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse - 26K8228 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse
26K8228
Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse 26K8228
CARTRIDGE FUSE, TIME DELAY, 0.375A, 250V; Blow Characteristic:Time Delay; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.375A, 250V; Blow Characteristic:Time Delay; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0230.375DRT2SP-ND 0230.375DRT2SP 26K8228
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.375A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details