Littelfuse, Inc. Fuse, Axial, 250Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 0230.250DRT1SP

Description
FUSE, AXIAL, 250mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:250mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 250mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:250mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 250Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse - 26K8215 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 250Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
26K8215
Fuse, Axial, 250Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse 26K8215
FUSE, AXIAL, 250mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:250mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

FUSE, AXIAL, 250mA, 5 X 15MM, SLOW BLOW; Blow Characteristic:Slow Blow; Breaking Capacity:35A @ 250VAC / 10kA @ 125VAC; Diameter:4.7mm; Fuse Body Material:Glass; Fuse Current:250mA; Fuse Leads:Leaded; Fuse Size Code:2AG; Series:230P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K8215
Product Name Fuse, Axial, 250Ma, 5 X 15Mm, Slow Blow; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Auto Reset 5-15P UL Recoginzed - G20CAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
 - PESD3V3L1ULSYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD03S9R1D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details
Varistors - 2896948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details