Nexperia B.V. Common-mode EMI filter for differential channels with integrated bidirectional ESD protection PCMF1USB3B/CZ

Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line. Table 1.Product overview Type number - Number of channels - Package Name PCMF1USB3B 1 WLCSP5 PCMF2USB3B 2 WLCSP10 PCMF3USB3B 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±20 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer-Level Chip-Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone USB 3.2, USB 2.0, HDMI 2.0, HDMI 1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet
Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line. Table 1.Product overview Type number - Number of channels - Package Name PCMF1USB3B 1 WLCSP5 PCMF2USB3B 2 WLCSP10 PCMF3USB3B 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±20 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer-Level Chip-Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone USB 3.2, USB 2.0, HDMI 2.0, HDMI 1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection
PCMF1USB3B/CZ
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection PCMF1USB3B/CZ
Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line. Table 1.Product overview Type number - Number of channels - Package Name PCMF1USB3B 1 WLCSP5 PCMF2USB3B 2 WLCSP10 PCMF3USB3B 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±20 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer-Level Chip-Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone USB 3.2, USB 2.0, HDMI 2.0, HDMI 1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)

Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line.

Table 1.Product overview

Type number

-

Number of channels

-

Package Name

PCMF1USB3B

1

WLCSP5

PCMF2USB3B

2

WLCSP10

PCMF3USB3B

3

WLCSP15

Features and benefits

  • One, two and three differential channels common-mode EMI filters with integrated ESD protection
  • ESD protection up to ±20 kV contact discharge according to IEC 61000-4-2
  • Superior common-mode suppression over a wide frequency range
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Extremely high symmetry between line pairs
  • Industry-standard Wafer-Level Chip-Scale Packages: WLCSP5, 10 and 15 for smaller footprint

Applications

  • Smartphone, cellular and cordless phone
  • USB 3.2, USB 2.0, HDMI 2.0, HDMI 1.4
  • General-purpose downstream ESD protection for differential data lines
  • Tablet PC and Mobile Internet Device (MID)
  • MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PCMF1USB3B/CZ
Product Name Common-mode EMI filter for differential channels with integrated bidirectional ESD protection
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD1IVN24A-Q/GX - Nexperia B.V.
Specs
Mounting / Packaging SOD323 SOD323
Standards and Certifications RoHS
View Details
Dual USB 2.0 integrated ESD protection - IP4220CZ6F - Nexperia B.V.
Specs
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
Low capacitance unidirectional fivefold ESD protection diode array - PESD5V0L5UF,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT886 SOT886
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD2V5X1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details