Littelfuse, Inc. Fuses 022903.5MXSP

Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 022903.5MXSP-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

3.5A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 022903.5MXSP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
022903.5MXSP
Circuit Protection - Fuses 022903.5MXSP
FUSE GLASS 3.5A 250VAC 125VDC

FUSE GLASS 3.5A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse - 42K9478 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse
42K9478
Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse 42K9478
CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 022903.5MXSP-ND 022903.5MXSP 42K9478
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 3.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details