Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334659-0229003.HXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A AC, 10kA DC
Melting I2t: 77
Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm)
DC Cold Resistance: 0.0383 Ohms
Standard Package: 100
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2AG, 5mm x 15mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
HTSUS: 8536.10.0020
Other Part Number: 0229003HXP,F2470,229
Approval Agency: CE, CSA, PSE, UL
RoHS Status: ROHS3 Compliant
3A Time Delay Fuse, 250VAC/125VDC, Glass, Holder Mount Product overview: 0229003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0229003.HXP can be used for catalog matching and distributor lookup.
3A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
FUSE GLASS 3A 250VAC 125VDC 2AG
CARTRIDGE FUSE, TIME DELAY, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Body Material:Glass RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1334659-0229003.HXP | 139-0229003.HXP | F2470-ND | 0229003.HXP | 26K8193 |
| Product Name | Circuit Protection - Fuses | 3A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 3A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 125 volts | 250 volts | 250 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps |