Win Source Part Number: 1361377-0229002.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 229
Package: Bulk
Product Status: Active
Package / Case: 2AG, 5mm x 15mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A AC, 10kA DC
Melting I²t: 30
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.0698 Ohms
Fuse Subminiature Slow Blow Acting 2A 250V Holder Cartridge 5 X 15mm Glass Bulk CE/CSA/PSE/UL Product overview: 0229002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0229002.HXP can be used for catalog matching and distributor lookup.
2A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes
FUSE GLASS 2A 250VAC 125VDC 2AG
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361377-0229002.HXP | 139-0229002.HXP | F2469-ND | 26K8191 | 0229002.HXP | 70184712 |
| Product Name | Circuit Protection - Fuses | 2A 250V Circuit Protection Fuse | Fuses | Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Fuse;Cylinder;Slow Blow/Time Lag;2A;Sz 2AG;Supplemental;Dims 0.177x0.57";Glass |
| Mounting | Requires Holder | Holder | Replaceable | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |