Littelfuse, Inc. Fuses 0229.600HXP

Description
600mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
600mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7919-ND - DigiKey
Thief River Falls, MN, United States
600mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

600mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 0229.600HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229.600HXP
Circuit Protection - Fuses 0229.600HXP
FUSE GLASS 600MA 250VAC 125VDC

FUSE GLASS 600MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse - 26K8184 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse
26K8184
Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse 26K8184
CARTRIDGE FUSE, TIME DELAY, 0.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F7919-ND 0229.600HXP 26K8184
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.6A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers