Littelfuse, Inc. Fuses 0229.500MXP

Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4668-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse - 42K9453 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse
42K9453
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse 42K9453
CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Fuse, Antisurge, 2Ag, 500Ma; Blow Characteristic Littelfuse - 25R5223 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, 2Ag, 500Ma; Blow Characteristic Littelfuse
25R5223
Fuse, Antisurge, 2Ag, 500Ma; Blow Characteristic Littelfuse 25R5223
FUSE, ANTISURGE, 2AG, 500MA; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:229 Series; Breaking Capacity Current AC:35A; Approval RoHS Compliant: Yes

FUSE, ANTISURGE, 2AG, 500MA; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:-; Product Range:229 Series; Breaking Capacity Current AC:35A; Approval RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0229.500MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229.500MXP
Circuit Protection - Fuses 0229.500MXP
FUSE GLASS 500MA 250VAC 125VDC

FUSE GLASS 500MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F4668-ND 42K9453 25R5223 0229.500MXP
Product Name Fuses Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse Fuse, Antisurge, 2Ag, 500Ma; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data