Littelfuse, Inc. Fuses 0229.500HXP

Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2466-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

500mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse - 26K8182 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse
26K8182
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse 26K8182
CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow/Time Lag;0.5A;Sz 2AG;Supplemental;Dims 0.177x0.57
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;0.5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Clip
70184692
Fuse;Cylinder;Slow Blow/Time Lag;0.5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Clip 70184692
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space. These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.

The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space.
These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering or for use with #111501 mating PCB fuse clips. The 2AG Series is UL and CSA Approved.

Supplier's Site
Circuit Protection - Fuses 0229.500HXP
FUSE GLASS 500MA 250VAC 125VDC

FUSE GLASS 500MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2466-ND 26K8182 70184692 0229.500HXP
Product Name Fuses Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow/Time Lag;0.5A;Sz 2AG;Supplemental;Dims 0.177x0.57";Clip Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Features Time Lag Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8304TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details