Littelfuse, Inc. Fuses 0229.350HXP

Description
350mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
350mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7918-ND - DigiKey
Thief River Falls, MN, United States
350mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

350mA 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses - 0229.350HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0229.350HXP
Circuit Protection - Fuses 0229.350HXP
FUSE GLASS 350MA 250VAC 125VDC

FUSE GLASS 350MA 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse - 26K8178 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse
26K8178
Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse 26K8178
CARTRIDGE FUSE, TIME DELAY, 0.35A, 250V; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.35A, 250V; Blow Characteristic:Time Delay; Fuse Current:350mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 229 Series; Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F7918-ND 0229.350HXP 26K8178
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.35A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002625022 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details
Cartridge Fuses - 8663113 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS; UL
View Details
2 suppliers