8A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
CARTRIDGE FUSE, FAST ACTING, 8A, 125V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
FUSE GLASS 8A 125VAC 2AG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F2459-ND | 51M2265 | 0225008.HXUP |
| Product Name | Fuses | Cartridge Fuse, Fast Acting, 8A, 125V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 500 amps | 500 amps |