Littelfuse, Inc. Fuses 0225006.HXUP

Description
6A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
6A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2457-ND - DigiKey
Thief River Falls, MN, United States
6A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

6A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse - 06M6464 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse
06M6464
Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse 06M6464
CARTRIDGE FUSE, FAST ACTING, 6A, 125V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 6A, 125V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0225006.HXUP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0225006.HXUP
Circuit Protection - Fuses 0225006.HXUP
FUSE GLASS 6A 125VAC 2AG

FUSE GLASS 6A 125VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F2457-ND 06M6464 0225006.HXUP
Product Name Fuses Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110423 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details