Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334660-0225004.HXUP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 9.4
Size / Dimension: 0.177" Dia x 0.570" L (4.50mm x 14.48mm)
DC Cold Resistance: 0.024 Ohms
Standard Package: 100
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2AG, 5mm x 15mm
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
HTSUS: 8536.10.0020
Other Part Number: 0225004HXUP,225004,F
Approval Agency: CE, CSA, PSE, UL
RoHS Status: ROHS3 Compliant
Electric Fuse, Fast Blow, 4A, 100A (IR), 2AG, Product overview: 0225004.HXUP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225004.HXUP can be used for catalog matching and distributor lookup.
4A 125V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
CARTRIDGE FUSE, FAST ACTING, 4A, 125V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
FUSE GLASS 4A 125VAC 2AG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1334660-0225004.HXUP | 139-0225004.HXUP | F2455-ND | 45M6217 | 0225004.HXUP |
| Product Name | Circuit Protection - Fuses | 4A 100A Circuit Protection Fuse | Fuses | Cartridge Fuse, Fast Acting, 4A, 125V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps |