Littelfuse, Inc. 1A 35A Circuit Protection Fuse 0225001.MXP

Description
Electric Fuse, Fast Blow, 1A, 250VAC, 250VDC, 35A (IR), Inline/holder, 2AG, ROHS COMPLIANT Product overview: 0225001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225001.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Fast Blow, 1A, 250VAC, 250VDC, 35A (IR), Inline/holder, 2AG, ROHS COMPLIANT Product overview: 0225001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225001.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 35A Circuit Protection Fuse
139-0225001.MXP
1A 35A Circuit Protection Fuse 139-0225001.MXP
Electric Fuse, Fast Blow, 1A, 250VAC, 250VDC, 35A (IR), Inline/holder, 2AG, ROHS COMPLIANT Product overview: 0225001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225001.MXP can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 1A, 250VAC, 250VDC, 35A (IR), Inline/holder, 2AG, ROHS COMPLIANT Product overview: 0225001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0225001.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4657-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

1A 250V AC 125V DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Circuit Protection - Fuses 0225001.MXP
FUSE GLASS 1A 250VAC 125VDC 2AG

FUSE GLASS 1A 250VAC 125VDC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse - 42K9435 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse
42K9435
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse 42K9435
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:225 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0225001.MXP F4657-ND 0225001.MXP 42K9435
Product Name 1A 35A Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 250 volts 250 volts
Rated Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data