Littelfuse, Inc. 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 022402.5

Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Description
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 022402.5 - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
022402.5
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 022402.5
The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 2AG Fast-Acting Fuses are available in cartridgeform or with axial leads. 2AG Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. Sleeved fuses are available. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 022402.5
Product Name 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625307 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 20 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details