Littelfuse, Inc. Fuses 022401.5DRT1P

Description
1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 022401.5DRT1P-ND - DigiKey
Thief River Falls, MN, United States
1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

1.5A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 022401.5DRT1P
FUSE GLASS 1.5A 250VAC 125VDC

FUSE GLASS 1.5A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse - 53K8967 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse
53K8967
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse 53K8967
CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 022401.5DRT1P-ND 022401.5DRT1P 53K8967
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers