Littelfuse, Inc. Fuses 0224008.HXUP

Description
8A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
8A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2442-ND - DigiKey
Thief River Falls, MN, United States
8A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

8A 125V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0224008.HXUP
Circuit Protection - Fuses 0224008.HXUP
FUSE GLASS 8A 125VAC 2AG

FUSE GLASS 8A 125VAC 2AG

Supplier's Site
Cartridge Fuse, Fast Acting, 8A, 125V; Blow Characteristic Littelfuse - 34P0206 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 8A, 125V; Blow Characteristic Littelfuse
34P0206
Cartridge Fuse, Fast Acting, 8A, 125V; Blow Characteristic Littelfuse 34P0206
CARTRIDGE FUSE, FAST ACTING, 8A, 125V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 8A, 125V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2442-ND 0224008.HXUP 34P0206
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 8A, 125V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Cartridge Fuses - 7777482 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002313402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers