Littelfuse, Inc. 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224003.MXP

Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet
Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224003.MXP - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
0224003.MXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224003.MXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

Fuses - 0224003.MXP-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

3A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 42K9419 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
42K9419
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 42K9419
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm; Length:14.48mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Diameter:4.7mm; Length:14.48mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0224003.MXP
Circuit Protection - Fuses 0224003.MXP
FUSE GLASS 3A 250VAC 125VDC 2AG

FUSE GLASS 3A 250VAC 125VDC 2AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0224003.MXP 0224003.MXP-ND 42K9419 0224003.MXP
Product Name 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse Fuses Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS UL; CSA RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers