Littelfuse, Inc. 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224002.MXP

Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet
Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224002.MXP - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
0224002.MXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224002.MXP
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

Fuses - F4652-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

2A 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-0224002.MXP
2A 250V Circuit Protection Fuse 139-0224002.MXP
2A 250V Fast Acting Glass Fuse, Axial, 5x15mm Product overview: 0224002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0224002.MXP can be used for catalog matching and distributor lookup.

2A 250V Fast Acting Glass Fuse, Axial, 5x15mm Product overview: 0224002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0224002.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse - 42K9418 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
42K9418
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse 42K9418
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:224 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0224002.MXP
Circuit Protection - Fuses 0224002.MXP
FUSE GLASS 2A 250VAC 125VDC 2AG

FUSE GLASS 2A 250VAC 125VDC 2AG

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0224002.MXP F4652-ND 139-0224002.MXP 42K9418 0224002.MXP
Product Name 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse Fuses 2A 250V Circuit Protection Fuse Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS UL; CSA RoHS RoHS
Features Fast Acting Fast Acting
Rated Voltage 250 volts 125 volts 250 volts 250 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625228 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 25 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038P8 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 50 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details